multicomp PRO Resistor, Power, 33 Ohm, 50W, 5%; Resistance Multicomp Pro MCTR50T2-33R0JB

Description
RESISTOR, POWER, 33 OHM, 50W, 5%; Resistance:33ohm; Product Range:MCTR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 33 OHM, 50W, 5%; Resistance:33ohm; Product Range:MCTR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 33 Ohm, 50W, 5%; Resistance Multicomp Pro - 01P2183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 33 Ohm, 50W, 5%; Resistance Multicomp Pro
01P2183
Resistor, Power, 33 Ohm, 50W, 5%; Resistance Multicomp Pro 01P2183
RESISTOR, POWER, 33 OHM, 50W, 5%; Resistance:33ohm; Product Range:MCTR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 33 OHM, 50W, 5%; Resistance:33ohm; Product Range:MCTR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2183
Product Name Resistor, Power, 33 Ohm, 50W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details