multicomp PRO Res, 2R2, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro MCTR50FDG2R20H

Description
RES, 2R2, 1%, 50W, TO-220, THICK FILM; Resistance:2.2ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 1%, 50W, TO-220, THICK FILM; Resistance:2.2ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
47AC1500
Res, 2R2, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro 47AC1500
RES, 2R2, 1%, 50W, TO-220, THICK FILM; Resistance:2.2ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 2R2, 1%, 50W, TO-220, THICK FILM; Resistance:2.2ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1500
Product Name Res, 2R2, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 2.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details