multicomp PRO Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro MCTR50FDE4R70H

Description
RES, 4R7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
47AC1492
Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro 47AC1492
RES, 4R7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 4R7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1492
Product Name Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 4.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details