multicomp PRO Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro MCTR50FDE4R70

Description
RES, 4R7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
47AC1491
Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro 47AC1491
RES, 4R7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 4R7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1491
Product Name Res, 4R7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 4.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details