multicomp PRO Res, 4K7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro MCTR50FDE4701H

Description
RES, 4K7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7kohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7kohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
47AC1496
Res, 4K7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro 47AC1496
RES, 4K7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7kohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 4K7, 1%, 50W, TO-220, THICK FILM; Resistance:4.7kohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1496
Product Name Res, 4K7, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 4700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details