multicomp PRO Res, 100K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro MCTR50FDE1003

Description
RES, 100K, 1%, 50W, TO-220, THICK FILM; Resistance:100kohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 1%, 50W, TO-220, THICK FILM; Resistance:100kohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
47AC1487
Res, 100K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro 47AC1487
RES, 100K, 1%, 50W, TO-220, THICK FILM; Resistance:100kohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 100K, 1%, 50W, TO-220, THICK FILM; Resistance:100kohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1487
Product Name Res, 100K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 100000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details