multicomp PRO Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro MCTR50FDE1001H

Description
RES, 1K, 1%, 50W, TO-220, THICK FILM; Resistance:1kohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 50W, TO-220, THICK FILM; Resistance:1kohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
47AC1484
Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro 47AC1484
RES, 1K, 1%, 50W, TO-220, THICK FILM; Resistance:1kohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 1K, 1%, 50W, TO-220, THICK FILM; Resistance:1kohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1484
Product Name Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details