multicomp PRO Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro MCTR50FDE1001

Description
RES, 1K, 1%, 50W, TO-220, THICK FILM; Resistance:1kohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 50W, TO-220, THICK FILM; Resistance:1kohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
47AC1483
Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro 47AC1483
RES, 1K, 1%, 50W, TO-220, THICK FILM; Resistance:1kohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 1K, 1%, 50W, TO-220, THICK FILM; Resistance:1kohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1483
Product Name Res, 1K, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details