multicomp PRO Res, Thick Film, 47R, 1%, 50W, To-220; Resistance Multicomp Pro MCTR50FDE0470H

Description
RES, THICK FILM, 47R, 1%, 50W, TO-220; Resistance:47ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47R, 1%, 50W, TO-220; Resistance:47ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47R, 1%, 50W, To-220; Resistance Multicomp Pro - 47AC1480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 50W, To-220; Resistance Multicomp Pro
47AC1480
Res, Thick Film, 47R, 1%, 50W, To-220; Resistance Multicomp Pro 47AC1480
RES, THICK FILM, 47R, 1%, 50W, TO-220; Resistance:47ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 50W, TO-220; Resistance:47ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1480
Product Name Res, Thick Film, 47R, 1%, 50W, To-220; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 47 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details