multicomp PRO Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro MCTR50FDE0220

Description
RES, 22R, 1%, 50W, TO-220, THICK FILM; Resistance:22ohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 1%, 50W, TO-220, THICK FILM; Resistance:22ohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
47AC1477
Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro 47AC1477
RES, 22R, 1%, 50W, TO-220, THICK FILM; Resistance:22ohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 22R, 1%, 50W, TO-220, THICK FILM; Resistance:22ohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1477
Product Name Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 22 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details