The Res, 22R, 1%, 50W, TO-220, Thick Film is a power resistor designed for applications such as switching power supplies, voltage regulation, and UPS systems. It features a non-inductive design suitable for high-frequency and pulsing applications. The resistor is housed in a TO-220 style package, which is molded for protection and ease of mounting, and it has an electrically isolated case. This resistor has a power rating of 50 watts at a case temperature of 25°C when heat sink mounted, and it can handle a maximum operating voltage of 350V. The device is rated for a temperature range of -65°C to +150°C and has a minimum insulation resistance of 10GΩ. The resistor's temperature coefficient of resistance (TCR) is ±50 PPM/°C, and it is available with a resistance tolerance of ±1%. The product is suitable for various environmental conditions, demonstrating reliability through tests such as thermal shock and damp heat with load. It is RoHS compliant, making it suitable for environmentally conscious designs.
RES, 22R, 1%, 50W, TO-220, THICK FILM; Resistance:22ohm; Product Range:TR50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC1465 |
| Product Name | Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-220 |
| Resistance Range | 22 ohms |
| Tolerance | 1 +/- % |