multicomp PRO Resistor, Power, 5Kohm, 35W, 5%; Resistance Multicomp Pro MCTR35T2-5001JB

Description
RESISTOR, POWER, 5KOHM, 35W, 5%; Resistance:5kohm; Product Range:MCTR Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 5KOHM, 35W, 5%; Resistance:5kohm; Product Range:MCTR Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 5Kohm, 35W, 5%; Resistance Multicomp Pro - 01P2169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5Kohm, 35W, 5%; Resistance Multicomp Pro
01P2169
Resistor, Power, 5Kohm, 35W, 5%; Resistance Multicomp Pro 01P2169
RESISTOR, POWER, 5KOHM, 35W, 5%; Resistance:5kohm; Product Range:MCTR Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 5KOHM, 35W, 5%; Resistance:5kohm; Product Range:MCTR Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2169
Product Name Resistor, Power, 5Kohm, 35W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 5000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details