multicomp PRO Res, 3R9, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro MCTR35JDE3R90

Description
RES, 3R9, 5%, 35W, TO-220, THICK FILM; Resistance:3.9ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 3R9, 5%, 35W, TO-220, THICK FILM; Resistance:3.9ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R9, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
47AC1455
Res, 3R9, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro 47AC1455
RES, 3R9, 5%, 35W, TO-220, THICK FILM; Resistance:3.9ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 3R9, 5%, 35W, TO-220, THICK FILM; Resistance:3.9ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1455
Product Name Res, 3R9, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 3.9 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details