multicomp PRO Res, 1K5, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro MCTR35JDE1501

Description
RES, 1K5, 5%, 35W, TO-220, THICK FILM; Resistance:1.5kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 5%, 35W, TO-220, THICK FILM; Resistance:1.5kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
47AC1453
Res, 1K5, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro 47AC1453
RES, 1K5, 5%, 35W, TO-220, THICK FILM; Resistance:1.5kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 1K5, 5%, 35W, TO-220, THICK FILM; Resistance:1.5kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1453
Product Name Res, 1K5, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details