multicomp PRO Res, 8K2, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro MCTR35JDD8201

Description
RES, 8K2, 5%, 35W, TO-220, THICK FILM; Resistance:8.2kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 5%, 35W, TO-220, THICK FILM; Resistance:8.2kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
47AC1439
Res, 8K2, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro 47AC1439
RES, 8K2, 5%, 35W, TO-220, THICK FILM; Resistance:8.2kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 8K2, 5%, 35W, TO-220, THICK FILM; Resistance:8.2kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1439
Product Name Res, 8K2, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details