multicomp PRO Res, 820R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro MCTR35JDD8200

Description
RES, 820R, 5%, 35W, TO-220, THICK FILM; Resistance:820ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 820R, 5%, 35W, TO-220, THICK FILM; Resistance:820ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
47AC1438
Res, 820R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro 47AC1438
RES, 820R, 5%, 35W, TO-220, THICK FILM; Resistance:820ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 820R, 5%, 35W, TO-220, THICK FILM; Resistance:820ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1438
Product Name Res, 820R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details