multicomp PRO Res, 6K8, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro MCTR35JDD6801

Description
RES, 6K8, 5%, 35W, TO-220, THICK FILM; Resistance:6.8kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Description
RES, 6K8, 5%, 35W, TO-220, THICK FILM; Resistance:6.8kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 6K8, 5%, 35W, TO-220, Thick Film is a power resistor designed for various applications including switching power supplies, snubber circuits, and voltage regulation. It has a power rating of 35 watts at a case temperature of 25°C when mounted on a heat sink. The resistor features a TO-220 package style, which allows for single screw mounting and provides an electrically isolated case. This component is constructed with a molded case for protection and ease of mounting, and it has a non-inductive design. The resistance value is 6.8 kΩ with a tolerance of ±5%. It can operate at a maximum voltage of 350V and has a wide working temperature range from -65°C to +150°C. The resistor also meets various environmental and reliability standards, including a dielectric strength of 1800VAC and insulation resistance of 10GΩ minimum. Engineers considering this resistor should note its suitability for applications requiring reliable performance under varying conditions, as well as its robust construction and thermal management capabilities.

Datasheet Summary
Powered by GS/AI

The Res, 6K8, 5%, 35W, TO-220, Thick Film is a power resistor designed for various applications including switching power supplies, snubber circuits, and voltage regulation. It has a power rating of 35 watts at a case temperature of 25°C when mounted on a heat sink. The resistor features a TO-220 package style, which allows for single screw mounting and provides an electrically isolated case. This component is constructed with a molded case for protection and ease of mounting, and it has a non-inductive design. The resistance value is 6.8 kΩ with a tolerance of ±5%. It can operate at a maximum voltage of 350V and has a wide working temperature range from -65°C to +150°C. The resistor also meets various environmental and reliability standards, including a dielectric strength of 1800VAC and insulation resistance of 10GΩ minimum. Engineers considering this resistor should note its suitability for applications requiring reliable performance under varying conditions, as well as its robust construction and thermal management capabilities.

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
47AC1437
Res, 6K8, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro 47AC1437
RES, 6K8, 5%, 35W, TO-220, THICK FILM; Resistance:6.8kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 6K8, 5%, 35W, TO-220, THICK FILM; Resistance:6.8kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1437
Product Name Res, 6K8, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers