multicomp PRO Res, 5K6, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro MCTR35JDD5601

Description
RES, 5K6, 5%, 35W, TO-220, THICK FILM; Resistance:5.6kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 5%, 35W, TO-220, THICK FILM; Resistance:5.6kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
47AC1435
Res, 5K6, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro 47AC1435
RES, 5K6, 5%, 35W, TO-220, THICK FILM; Resistance:5.6kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 5K6, 5%, 35W, TO-220, THICK FILM; Resistance:5.6kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1435
Product Name Res, 5K6, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 5600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details