multicomp PRO Res, 2K7, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro MCTR35JDD2701

Description
RES, 2K7, 5%, 35W, TO-220, THICK FILM; Resistance:2.7kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 5%, 35W, TO-220, THICK FILM; Resistance:2.7kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
47AC1427
Res, 2K7, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro 47AC1427
RES, 2K7, 5%, 35W, TO-220, THICK FILM; Resistance:2.7kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 2K7, 5%, 35W, TO-220, THICK FILM; Resistance:2.7kohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1427
Product Name Res, 2K7, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 2700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details