multicomp PRO Res, 18R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro MCTR35JDD0180

Description
RES, 18R, 5%, 35W, TO-220, THICK FILM; Resistance:18ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 18R, 5%, 35W, TO-220, THICK FILM; Resistance:18ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
47AC1407
Res, 18R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro 47AC1407
RES, 18R, 5%, 35W, TO-220, THICK FILM; Resistance:18ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 18R, 5%, 35W, TO-220, THICK FILM; Resistance:18ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1407
Product Name Res, 18R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 18 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details