multicomp PRO Res, 6K8, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro MCTR100JDD6801

Description
RES, 6K8, 5%, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 5%, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro - 47AC1403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
47AC1403
Res, 6K8, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro 47AC1403
RES, 6K8, 5%, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 6K8, 5%, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1403
Product Name Res, 6K8, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details