multicomp PRO Res, 470R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro MCTR100JDD4700

Description
RES, 470R, 5%, 100W, TO-247, THICK FILM; Resistance:470ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 5%, 100W, TO-247, THICK FILM; Resistance:470ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro - 47AC1400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
47AC1400
Res, 470R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro 47AC1400
RES, 470R, 5%, 100W, TO-247, THICK FILM; Resistance:470ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 470R, 5%, 100W, TO-247, THICK FILM; Resistance:470ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1400
Product Name Res, 470R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details