multicomp PRO Res, 1K5, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro MCTR100JDD1501

Description
RES, 1K5, 5%, 100W, TO-247, THICK FILM; Resistance:1.5kohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 5%, 100W, TO-247, THICK FILM; Resistance:1.5kohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro - 47AC1396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
47AC1396
Res, 1K5, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro 47AC1396
RES, 1K5, 5%, 100W, TO-247, THICK FILM; Resistance:1.5kohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 1K5, 5%, 100W, TO-247, THICK FILM; Resistance:1.5kohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1396
Product Name Res, 1K5, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details