multicomp PRO Res, 150R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro MCTR100JDD1500

Description
RES, 150R, 5%, 100W, TO-247, THICK FILM; Resistance:150ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 5%, 100W, TO-247, THICK FILM; Resistance:150ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro - 47AC1395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
47AC1395
Res, 150R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro 47AC1395
RES, 150R, 5%, 100W, TO-247, THICK FILM; Resistance:150ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 150R, 5%, 100W, TO-247, THICK FILM; Resistance:150ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1395
Product Name Res, 150R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details