multicomp PRO Res, 33R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro MCTR100JDD0330

Description
RES, 33R, 5%, 100W, TO-247, THICK FILM; Resistance:33ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 5%, 100W, TO-247, THICK FILM; Resistance:33ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro - 47AC1386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
47AC1386
Res, 33R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro 47AC1386
RES, 33R, 5%, 100W, TO-247, THICK FILM; Resistance:33ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 33R, 5%, 100W, TO-247, THICK FILM; Resistance:33ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1386
Product Name Res, 33R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details