multicomp PRO Res, 18R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro MCTR100JDD0180

Description
RES, 18R, 5%, 100W, TO-247, THICK FILM; Resistance:18ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 18R, 5%, 100W, TO-247, THICK FILM; Resistance:18ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro - 47AC1384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
47AC1384
Res, 18R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro 47AC1384
RES, 18R, 5%, 100W, TO-247, THICK FILM; Resistance:18ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 18R, 5%, 100W, TO-247, THICK FILM; Resistance:18ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1384
Product Name Res, 18R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 18 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details