The Multicomp Pro Switch, Dip, 8 Position, SPST, Recessed (part number 74M3080) features eight circuits and is designed for surface mounting. It operates with a maximum contact voltage of 24V DC and a maximum contact current of 25mA. The switch has a mechanical life of 2,000 operations and an electrical life of 2,000 cycles. It requires a maximum operation force of 1,000gf and has a stroke of 0.8mm. The operating temperature range is from -20°C to +85°C, while the storage temperature range is from -40°C to +85°C. The switch is constructed with a UL94V-0 nylon high-temperature thermoplastic base and cover, and features gold-plated copper contacts and brass terminals. The contact resistance is rated at a maximum of 100mΩ, and it has a dielectric strength of 500V AC for one minute.
SWITCH, DIP, 8 POSITION, SPST, RECESSED; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPDT; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; External Depth:7mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 74M3080 |
| Product Name | Switch, Dip, 8 Position, Spst, Recessed; No. Of Circuits Multicomp Pro |
| Actuator Specifications | Slide Actuator(s) |