multicomp PRO Switch, Dip, 10 Position, Spst, Recessed; No. Of Circuits Multicomp Pro MCTIIR-10-T

Description
SWITCH, DIP, 10 POSITION, SPST, RECESSED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; No. of Pins:12 RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 10 POSITION, SPST, RECESSED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; No. of Pins:12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 10 Position, Spst, Recessed; No. Of Circuits Multicomp Pro - 74M3078 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
74M3078
Switch, Dip, 10 Position, Spst, Recessed; No. Of Circuits Multicomp Pro 74M3078
SWITCH, DIP, 10 POSITION, SPST, RECESSED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; No. of Pins:12 RoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, RECESSED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; No. of Pins:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3078
Product Name Switch, Dip, 10 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-3102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 333142 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
DIP Switch - 1-1437507-5 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers