multicomp PRO Switch, Dip, 8 Position, Spst, Recessed; No. Of Circuits Multicomp Pro MCTIIR-08-T

Description
SWITCH, DIP, 8 POSITION, SPST, RECESSED; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; External Depth:7mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 8 POSITION, SPST, RECESSED; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; External Depth:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 8 Position, Spst, Recessed; No. Of Circuits Multicomp Pro - 74M3077 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
74M3077
Switch, Dip, 8 Position, Spst, Recessed; No. Of Circuits Multicomp Pro 74M3077
SWITCH, DIP, 8 POSITION, SPST, RECESSED; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; External Depth:7mm RoHS Compliant: Yes

SWITCH, DIP, 8 POSITION, SPST, RECESSED; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; External Depth:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3077
Product Name Switch, Dip, 8 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-4102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 6.21 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 1759602P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
DIP Switch - 1-5435802-5 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switches - 486-3-160-946TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details