multicomp PRO Res, Thin Film, 10K, 0.01%, 0.03125W, 0805; Resistance Multicomp Pro MCTF0805TTZ1002

Description
RES, THIN FILM, 10K, 0.01%, 0.03125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Description
RES, THIN FILM, 10K, 0.01%, 0.03125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10K, 0.01%, 0.03125W, 0805; Resistance Multicomp Pro - 41P0402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.03125W, 0805; Resistance Multicomp Pro
41P0402
Res, Thin Film, 10K, 0.01%, 0.03125W, 0805; Resistance Multicomp Pro 41P0402
RES, THIN FILM, 10K, 0.01%, 0.03125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.03125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0402
Product Name Res, Thin Film, 10K, 0.01%, 0.03125W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details