multicomp PRO Res, Thin Film, 100K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro MCTF0805TTY1003

Description
RES, THIN FILM, 100K, 0.01%, 0.0625W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 100K, 0.01%, 0.0625W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro - 41P0399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro
41P0399
Res, Thin Film, 100K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro 41P0399
RES, THIN FILM, 100K, 0.01%, 0.0625W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.01%, 0.0625W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.01%, 0.0625W, 0805, Reel; Resistance Multicomp Pro - 11P0142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.01%, 0.0625W, 0805, Reel; Resistance Multicomp Pro
11P0142
Res, Thin Film, 100K, 0.01%, 0.0625W, 0805, Reel; Resistance Multicomp Pro 11P0142
RES, THIN FILM, 100K, 0.01%, 0.0625W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.01%, 0.0625W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.01%, 0.1W, Thin Film; Resistor Case Style Multicomp Pro - 74AC1394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.1W, Thin Film; Resistor Case Style Multicomp Pro
74AC1394
Res, 100K, 0.01%, 0.1W, Thin Film; Resistor Case Style Multicomp Pro 74AC1394
RES, 100K, 0.01%, 0.1W, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCTF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:62.5mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 100K, 0.01%, 0.1W, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCTF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:62.5mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41P0399 74AC1394
Product Name Res, Thin Film, 100K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro Res, 100K, 0.01%, 0.1W, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers