multicomp PRO Res, Thin Film, 1K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro MCTF0805TTY1001

Description
RES, THIN FILM, 1K, 0.01%, 0.0625W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1K, 0.01%, 0.0625W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro - 41P0397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro
41P0397
Res, Thin Film, 1K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro 41P0397
RES, THIN FILM, 1K, 0.01%, 0.0625W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.01%, 0.0625W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0397
Product Name Res, Thin Film, 1K, 0.01%, 0.0625W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details