multicomp PRO Res, Thin Film, 10K, 0.01%, 0.1W, 0805; Resistance Multicomp Pro MCTF0805TTX1002

Description
RES, THIN FILM, 10K, 0.01%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 10K, 0.01%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10K, 0.01%, 0.1W, 0805; Resistance Multicomp Pro - 41P0394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.1W, 0805; Resistance Multicomp Pro
41P0394
Res, Thin Film, 10K, 0.01%, 0.1W, 0805; Resistance Multicomp Pro 41P0394
RES, THIN FILM, 10K, 0.01%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.01%, 0.1W, 0805, Reel; Resistance Multicomp Pro - 11P0137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.1W, 0805, Reel; Resistance Multicomp Pro
11P0137
Res, Thin Film, 10K, 0.01%, 0.1W, 0805, Reel; Resistance Multicomp Pro 11P0137
RES, THIN FILM, 10K, 0.01%, 0.1W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.1W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.01%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 74AC1393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro
74AC1393
Res, 10K, 0.01%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro 74AC1393
RES, 10K, 0.01%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:MCTF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

RES, 10K, 0.01%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:MCTF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41P0394 74AC1393
Product Name Res, Thin Film, 10K, 0.01%, 0.1W, 0805; Resistance Multicomp Pro Res, 10K, 0.01%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details