multicomp PRO Res, Thin Film, 1K, 0.01%, 0.1W, 0805, Reel; Resistance Multicomp Pro MCTF0805TTX1001

Description
RES, THIN FILM, 1K, 0.01%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1K, 0.01%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.01%, 0.1W, 0805, Reel; Resistance Multicomp Pro - 11P0136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.01%, 0.1W, 0805, Reel; Resistance Multicomp Pro
11P0136
Res, Thin Film, 1K, 0.01%, 0.1W, 0805, Reel; Resistance Multicomp Pro 11P0136
RES, THIN FILM, 1K, 0.01%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.01%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K, 0.01%, 0.1W, 0805; Resistance Multicomp Pro - 41P0393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.01%, 0.1W, 0805; Resistance Multicomp Pro
41P0393
Res, Thin Film, 1K, 0.01%, 0.1W, 0805; Resistance Multicomp Pro 41P0393
RES, THIN FILM, 1K, 0.01%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.01%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.01%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 74AC1392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro
74AC1392
Res, 1K, 0.01%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro 74AC1392
RES, 1K, 0.01%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCTF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 1K, 0.01%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCTF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11P0136 74AC1392
Product Name Res, Thin Film, 1K, 0.01%, 0.1W, 0805, Reel; Resistance Multicomp Pro Res, 1K, 0.01%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details