The Multicomp Pro Thin Film Precision Chip Resistor, part number 01P2107, features a resistance value of 100 ohms with a tolerance of ±0.5%. It has a power rating of 0.1W and is housed in an 0805 package size. This resistor utilizes advanced thin film technology, providing a very tight tolerance and low temperature coefficient of resistance (TCR) down to ±5 PPM/°C. The operating temperature range for this component is from -55°C to +155°C, with a maximum operating voltage of 100V and a maximum overload voltage of 200V. It is suitable for various applications, including medical equipment, testing and measurement devices, and communication devices. The construction includes an alumina substrate and multiple electrode layers, ensuring reliability and performance in demanding environments. Engineers considering this resistor should note its precision characteristics and wide application range, making it a suitable choice for high-performance electronic designs.
RES, THIN FILM, 100R, 0.5%, 0.1W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01P2107 |
| Product Name | Res, Thin Film, 100R, 0.5%, 0.1W, 0805; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |