multicomp PRO Res, Thin Film, 20K, 0.05%, 0.03125W, 0805; Resistance Multicomp Pro MCTF0805ATZ2002

Description
RES, THIN FILM, 20K, 0.05%, 0.03125W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:31.25mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 20K, 0.05%, 0.03125W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:31.25mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 20K, 0.05%, 0.03125W, 0805; Resistance Multicomp Pro - 41P0390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.05%, 0.03125W, 0805; Resistance Multicomp Pro
41P0390
Res, Thin Film, 20K, 0.05%, 0.03125W, 0805; Resistance Multicomp Pro 41P0390
RES, THIN FILM, 20K, 0.05%, 0.03125W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:31.25mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.05%, 0.03125W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:31.25mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0390
Product Name Res, Thin Film, 20K, 0.05%, 0.03125W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details