multicomp PRO Res, Thin Film, 4K99, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro MCTF0805ATY4991

Description
RES, THIN FILM, 4K99, 0.05%, 0.0625W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 4K99, 0.05%, 0.0625W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 4K99, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro - 41P0385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro
41P0385
Res, Thin Film, 4K99, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro 41P0385
RES, THIN FILM, 4K99, 0.05%, 0.0625W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.05%, 0.0625W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0385
Product Name Res, Thin Film, 4K99, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details