multicomp PRO Res, Thin Film, 20K, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro MCTF0805ATY2002

Description
RES, THIN FILM, 20K, 0.05%, 0.0625W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 20K, 0.05%, 0.0625W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 20K, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro - 41P0382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro
41P0382
Res, Thin Film, 20K, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro 41P0382
RES, THIN FILM, 20K, 0.05%, 0.0625W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.05%, 0.0625W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0382
Product Name Res, Thin Film, 20K, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details