multicomp PRO Res, Thin Film, 200K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro MCTF0805ATX2003

Description
RES, THIN FILM, 200K, 0.05%, 0.1W, 0805; Resistance:200kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Description
RES, THIN FILM, 200K, 0.05%, 0.1W, 0805; Resistance:200kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 200K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro - 41P0375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro
41P0375
Res, Thin Film, 200K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro 41P0375
RES, THIN FILM, 200K, 0.05%, 0.1W, 0805; Resistance:200kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 200K, 0.05%, 0.1W, 0805; Resistance:200kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0375
Product Name Res, Thin Film, 200K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details