multicomp PRO Res, Thin Film, 150K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro MCTF0805ATX1503

Description
RES, THIN FILM, 150K, 0.05%, 0.1W, 0805; Resistance:150kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 150K, 0.05%, 0.1W, 0805; Resistance:150kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 150K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro - 41P0373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 150K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro
41P0373
Res, Thin Film, 150K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro 41P0373
RES, THIN FILM, 150K, 0.05%, 0.1W, 0805; Resistance:150kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 150K, 0.05%, 0.1W, 0805; Resistance:150kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0373
Product Name Res, Thin Film, 150K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details