multicomp PRO Res, Thin Film, 1K, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro MCTF0603TTZ1001

Description
RES, THIN FILM, 1K, 0.01%, 0.03125W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1K, 0.01%, 0.03125W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro - 41P0368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro
41P0368
Res, Thin Film, 1K, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro 41P0368
RES, THIN FILM, 1K, 0.01%, 0.03125W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.01%, 0.03125W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K, 0.01%, 0.0625W, 0603, Reel; Resistance Multicomp Pro - 11P0111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.01%, 0.0625W, 0603, Reel; Resistance Multicomp Pro
11P0111
Res, Thin Film, 1K, 0.01%, 0.0625W, 0603, Reel; Resistance Multicomp Pro 11P0111
RES, THIN FILM, 1K, 0.01%, 0.0625W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.01%, 0.0625W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41P0368 11P0111
Product Name Res, Thin Film, 1K, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro Res, Thin Film, 1K, 0.01%, 0.0625W, 0603, Reel; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details