multicomp PRO Res, Thin Film, 100R, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro MCTF0603TTZ1000

Description
RES, THIN FILM, 100R, 0.01%, 0.03125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 100R, 0.01%, 0.03125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100R, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro - 41P0367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro
41P0367
Res, Thin Film, 100R, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro 41P0367
RES, THIN FILM, 100R, 0.01%, 0.03125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.01%, 0.03125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0367
Product Name Res, Thin Film, 100R, 0.01%, 0.03125W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details