multicomp PRO Res, Thin Film, 10K, 0.01%, 0.0625W, 0603; Resistance Multicomp Pro MCTF0603TTX1002

Description
RES, THIN FILM, 10K, 0.01%, 0.0625W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 10K, 0.01%, 0.0625W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10K, 0.01%, 0.0625W, 0603; Resistance Multicomp Pro - 41P0362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.0625W, 0603; Resistance Multicomp Pro
41P0362
Res, Thin Film, 10K, 0.01%, 0.0625W, 0603; Resistance Multicomp Pro 41P0362
RES, THIN FILM, 10K, 0.01%, 0.0625W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.0625W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.01%, 0.0625W, 0603, Reel; Resistance Multicomp Pro - 11P0105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.0625W, 0603, Reel; Resistance Multicomp Pro
11P0105
Res, Thin Film, 10K, 0.01%, 0.0625W, 0603, Reel; Resistance Multicomp Pro 11P0105
RES, THIN FILM, 10K, 0.01%, 0.0625W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.0625W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0362
Product Name Res, Thin Film, 10K, 0.01%, 0.0625W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details