multicomp PRO Res, Thin Film, 1K, 0.01%, 0.1W, 0603; Resistance Multicomp Pro MCTF0603TTX1001

Description
RES, THIN FILM, 1K, 0.01%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1K, 0.01%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.01%, 0.1W, 0603; Resistance Multicomp Pro - 41P0361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.01%, 0.1W, 0603; Resistance Multicomp Pro
41P0361
Res, Thin Film, 1K, 0.01%, 0.1W, 0603; Resistance Multicomp Pro 41P0361
RES, THIN FILM, 1K, 0.01%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.01%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0361
Product Name Res, Thin Film, 1K, 0.01%, 0.1W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details