multicomp PRO Res, Thin Film, 3K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro MCTF0603BTC3001

Description
RES, THIN FILM, 3K, 0.1%, 0.0625W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 3K, 0.1%, 0.0625W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 3K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro - 01P2071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro
01P2071
Res, Thin Film, 3K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro 01P2071
RES, THIN FILM, 3K, 0.1%, 0.0625W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 3K, 0.1%, 0.0625W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2071
Product Name Res, Thin Film, 3K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details