multicomp PRO Res, Thin Film, 100K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro MCTF0603BTC1003

Description
RES, THIN FILM, 100K, 0.1%, 0.0625W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 100K, 0.1%, 0.0625W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro - 01P2061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro
01P2061
Res, Thin Film, 100K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro 01P2061
RES, THIN FILM, 100K, 0.1%, 0.0625W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.0625W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 100Kohm 62.5Mw, 0.1%; Resistance Multicomp Pro - 01P2062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100Kohm 62.5Mw, 0.1%; Resistance Multicomp Pro
01P2062
Resistor, Thin Film, 100Kohm 62.5Mw, 0.1%; Resistance Multicomp Pro 01P2062
RESISTOR, THIN FILM, 100KOHM 62.5mW, 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 100KOHM 62.5mW, 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2061
Product Name Res, Thin Film, 100K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details