multicomp PRO Res, Thin Film, 1K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro MCTF0603BTC1001

Description
RES, THIN FILM, 1K, 0.1%, 0.0625W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1K, 0.1%, 0.0625W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro - 01P2057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro
01P2057
Res, Thin Film, 1K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro 01P2057
RES, THIN FILM, 1K, 0.1%, 0.0625W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.0625W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2057
Product Name Res, Thin Film, 1K, 0.1%, 0.0625W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details