multicomp PRO Res, Thin Film, 3K3, 0.05%, 0.03125W, 0603; Resistance Multicomp Pro MCTF0603ATZ3301

Description
RES, THIN FILM, 3K3, 0.05%, 0.03125W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 3K3, 0.05%, 0.03125W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 3K3, 0.05%, 0.03125W, 0603; Resistance Multicomp Pro - 41P0359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K3, 0.05%, 0.03125W, 0603; Resistance Multicomp Pro
41P0359
Res, Thin Film, 3K3, 0.05%, 0.03125W, 0603; Resistance Multicomp Pro 41P0359
RES, THIN FILM, 3K3, 0.05%, 0.03125W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 3K3, 0.05%, 0.03125W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:31.25mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 3.3Kohm 62.5Mw 0.05%; Resistance Multicomp Pro - 11P0102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.3Kohm 62.5Mw 0.05%; Resistance Multicomp Pro
11P0102
Resistor, Thin Film, 3.3Kohm 62.5Mw 0.05%; Resistance Multicomp Pro 11P0102
RESISTOR, THIN FILM, 3.3KOHM 62.5mW 0.05%; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Voltage Rating:50V; Temperature Coefficient:± 5ppm/°C; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

RESISTOR, THIN FILM, 3.3KOHM 62.5mW 0.05%; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Voltage Rating:50V; Temperature Coefficient:± 5ppm/°C; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41P0359 11P0102
Product Name Res, Thin Film, 3K3, 0.05%, 0.03125W, 0603; Resistance Multicomp Pro Resistor, Thin Film, 3.3Kohm 62.5Mw 0.05%; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 3300 ohms 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details