multicomp PRO Res, Thin Film, 20K, 0.05%, 0.0625W, 0603; Resistance Multicomp Pro MCTF0603ATY2002

Description
RES, THIN FILM, 20K, 0.05%, 0.0625W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 20K, 0.05%, 0.0625W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 20K, 0.05%, 0.0625W, 0603; Resistance Multicomp Pro - 41P0352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.05%, 0.0625W, 0603; Resistance Multicomp Pro
41P0352
Res, Thin Film, 20K, 0.05%, 0.0625W, 0603; Resistance Multicomp Pro 41P0352
RES, THIN FILM, 20K, 0.05%, 0.0625W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.05%, 0.0625W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0352
Product Name Res, Thin Film, 20K, 0.05%, 0.0625W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details