multicomp PRO Res, Thin Film, 30K, 0.05%, 0.1W, 0603; Resistance Multicomp Pro MCTF0603ATX3002

Description
RES, THIN FILM, 30K, 0.05%, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 30K, 0.05%, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 30K, 0.05%, 0.1W, 0603; Resistance Multicomp Pro - 41P0348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 30K, 0.05%, 0.1W, 0603; Resistance Multicomp Pro
41P0348
Res, Thin Film, 30K, 0.05%, 0.1W, 0603; Resistance Multicomp Pro 41P0348
RES, THIN FILM, 30K, 0.05%, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 30K, 0.05%, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0348
Product Name Res, Thin Film, 30K, 0.05%, 0.1W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details